LG logo

LG U series U560-GH5SK laptop Intel® Core™ i5 i5-3337U 39.6 cm (15.6") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88805
Info modified on:
27 Jan 2025, 08:21:05
Short summary description LG U series U560-GH5SK laptop Intel® Core™ i5 i5-3337U 39.6 cm (15.6") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver:

LG U series U560-GH5SK, Intel® Core™ i5, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description LG U series U560-GH5SK laptop Intel® Core™ i5 i5-3337U 39.6 cm (15.6") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver:

LG U series U560-GH5SK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.