LG T385, Bar, Single SIM, 8.13 cm (3.2"), 2 MP, Bluetooth, Black
LG T385. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 240 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. FM radio. Product colour: Black