LG logo

LG Bluetooth Headset HBM-770 Wireless Black, Blue

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46153
Info modified on:
12 Nov 2019, 15:22:51
Short summary description LG Bluetooth Headset HBM-770 Wireless Black, Blue:

LG Bluetooth Headset HBM-770, Wireless, 10 g, Headset, Black, Blue

Long summary description LG Bluetooth Headset HBM-770 Wireless Black, Blue:

LG Bluetooth Headset HBM-770. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Cable length: 10 m. Weight: 10 g. Product colour: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.