LG logo

LG S65Q Black 3.1 channels 420 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59817
Info modified on:
04 Dec 2024, 11:23:57
Short summary description LG S65Q Black 3.1 channels 420 W:

LG S65Q, 3.1 channels, 420 W, Dolby Digital, DTS Digital Surround, Bass Blast+, Bass Blast, Movie, 96 kHz, 83 dB

Long summary description LG S65Q Black 3.1 channels 420 W:

LG S65Q. Audio output channels: 3.1 channels, RMS rated power: 420 W, Audio decoders: Dolby Digital, DTS Digital Surround. Soundbar speaker RMS power: 130 W, Impedance: 4 Ω. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Black, High Dynamic Range (HDR) technology: Dolby Vision, High Dynamic Range 10 (HDR10), Display type: LCD. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC / AAC

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.