LG logo

LG S3BF steam clothing care system

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78440
Info modified on:
05 Aug 2022, 20:22:02
Short summary description LG S3BF steam clothing care system:

LG S3BF, Black, Cotton, Genuine fur, Genuine leather, Linen, Polyester, Velvet, Wool, 40 dB, Right, Touch, R134A

Long summary description LG S3BF steam clothing care system:

LG S3BF. Product colour: Black, Suitable for materials: Cotton, Genuine fur, Genuine leather, Linen, Polyester, Velvet, Wool, Noise level: 40 dB. Power: 1850 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 445 mm, Depth: 585 mm, Height: 1850 mm. Package width: 535 mm, Package depth: 664 mm, Package height: 1914 mm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.