LG logo

LG RHT398H DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81578
Info modified on:
21 Nov 2019, 17:24:21
Short summary description LG RHT398H DVD/Blu-Ray player DVD recorder Black:

LG RHT398H, 10-Bit/54MHz, 24-bit/192kHz, MP3, WMA, CD, DVD, DVD-RAM, 120 mm, 1 discs

Long summary description LG RHT398H DVD/Blu-Ray player DVD recorder Black:

LG RHT398H. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3, WMA. Disc types supported: CD, DVD, DVD-RAM, Optical disc diameter: 120 mm, Number of optical discs: 1 discs. Power consumption (standby): 1 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.