LG logo

LG RH80V9AVHN tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87969
Info modified on:
14 Jul 2025, 16:18:01
Short summary description LG RH80V9AVHN tumble dryer Freestanding Front-load 8 kg White:

LG RH80V9AVHN, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description LG RH80V9AVHN tumble dryer Freestanding Front-load 8 kg White:

LG RH80V9AVHN. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Mix, Sport, Quick, Delicate/silk, Cotton, Towel, Synthetics, Iron dry. Energy efficiency class: C, Energy consumption per 100 cycles: 96 kWh, Energy consumption: 0.96 kWh. Depth: 690 mm, Width: 600 mm, Height: 850 mm. Package width: 660 mm, Package depth: 702 mm, Package height: 920 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.