LG logo

LG RH7800H HDD Recorder DVD recorder Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94913
Info modified on:
21 Nov 2019, 17:20:48
Short summary description LG RH7800H HDD Recorder DVD recorder Silver:

LG RH7800H HDD Recorder, 10-Bit/54MHz, 24-bit/96kHz, MP3, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-RAM, DVD-RW, 4.5 kg, 160 GB

Long summary description LG RH7800H HDD Recorder DVD recorder Silver:

LG RH7800H HDD Recorder. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-RAM, DVD-RW. Weight: 4.5 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.