LG logo

LG HardDisk Recorder with DVD Recorder RH188HS Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121618
Info modified on:
21 Nov 2019, 17:20:41
Short summary description LG HardDisk Recorder with DVD Recorder RH188HS Black, Silver:

LG HardDisk Recorder with DVD Recorder RH188HS, Dolby Digital, DTS, MP3, WMA, 4.1 kg, 160 GB, 400 h, 430 x 275 x 54 mm

Long summary description LG HardDisk Recorder with DVD Recorder RH188HS Black, Silver:

LG HardDisk Recorder with DVD Recorder RH188HS. Audio decoders: Dolby Digital, DTS. Audio formats supported: MP3, WMA. Weight: 4.1 kg. HDD capacity: 160 GB, Maximum HDD recording time: 400 h. Dimensions (WxDxH): 430 x 275 x 54 mm, Recording format: mpeg4, I/O ports: - RGB In. - DV IN.

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.