LG logo

LG RH10V9AV4W tumble dryer Freestanding Front-load 10 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67653
Info modified on:
11 Jul 2025, 17:28:50
Short summary description LG RH10V9AV4W tumble dryer Freestanding Front-load 10 kg White:

LG RH10V9AV4W, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Luxury white

Long summary description LG RH10V9AV4W tumble dryer Freestanding Front-load 10 kg White:

LG RH10V9AV4W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 10 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Quick, Delicate/silk, Cotton, Towel, Synthetics. Energy efficiency class: C, Energy consumption per 100 cycles: 112 kWh, Heat source: Electric. Depth: 690 mm, Width: 600 mm, Height: 850 mm. Package width: 660 mm, Package depth: 802 mm, Package height: 970 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.