LG R510-S.APRJG, Sunrise Red Martini Design, Intel Pentium Mobile, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB
LG R510-S.APRJG, Sunrise Red Martini Design. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GS. Operating system installed: Windows Vista Home Premium. Product colour: Red. Weight: 2.76 kg