LG logo

LG R410-G.ABRDG laptop Intel Pentium Mobile T5800 35.8 cm (14.1") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85002
Info modified on:
22 Jan 2025, 05:56:16
Short summary description LG R410-G.ABRDG laptop Intel Pentium Mobile T5800 35.8 cm (14.1") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:

LG R410-G.ABRDG, Intel Pentium Mobile, 2 GHz, 35.8 cm (14.1"), 3 GB, 320 GB, Windows Vista Business

Long summary description LG R410-G.ABRDG laptop Intel Pentium Mobile T5800 35.8 cm (14.1") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:

LG R410-G.ABRDG. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"). Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2.43 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.