LG OM7560, Home audio mini system, Black, Tray, 1000 W, FM, PLL, 87.5 - 108 MHz
LG OM7560. Type: Home audio mini system, Product colour: Black, Disc loading type: Tray. RMS rated power: 1000 W. Supported radio bands: FM, PLL, FM band range: 87.5 - 108 MHz. Audio formats supported: MP3, WMA. Equalizer modes: Classic, Jazz, Pop