LG logo

LG NB4530A soundbar speaker Black 2.1 channels 310 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109953
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG NB4530A soundbar speaker Black 2.1 channels 310 W:

LG NB4530A, 2.1 channels, 310 W, Dolby Digital, DTS, 160 W, 4 Ω, 80 dB

Long summary description LG NB4530A soundbar speaker Black 2.1 channels 310 W:

LG NB4530A. Audio output channels: 2.1 channels, RMS rated power: 310 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 160 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 80 dB. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 150 W. Product colour: Black, Recommended usage: TV, Audio formats supported: LPCM, MP3, WMA. Connectivity technology: Wired & Wireless, Bluetooth version: 3.0+HS

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.