LG logo

LG MU3R19.UE0 air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135774
Info modified on:
12 Dec 2024, 14:16:43
Short summary description LG MU3R19.UE0 air conditioner Air conditioner outdoor unit White:

LG MU3R19.UE0, Air conditioner outdoor unit, White, Cooling, Heating, 5280 W, 1060 W, 6330 W

Long summary description LG MU3R19.UE0 air conditioner Air conditioner outdoor unit White:

LG MU3R19.UE0. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 217 kWh, Annual energy consumption (heating) (Average heating season): 1629 kWh. Outdoor unit sound power level: 63 dB, Outdoor unit noise level: 50 dB, Cooling airflow (outdoor unit): 3000 m³/h. Energy efficiency class (cooling) (old): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.