LG logo

LG MP700-DHCJ 2.3 GHz Windows 7 Professional 2.4 kg Black i7-2600

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202305
Info modified on:
27 Feb 2023, 10:09:31
Short summary description LG MP700-DHCJ 2.3 GHz Windows 7 Professional 2.4 kg Black i7-2600:

LG MP700-DHCJ, 2.3 GHz, Intel, Intel® Core™ i7, 2nd gen Intel® Core™ i7, i7-2600, 6 MB

Long summary description LG MP700-DHCJ 2.3 GHz Windows 7 Professional 2.4 kg Black i7-2600:

LG MP700-DHCJ. Processor frequency: 2.3 GHz, Processor manufacturer: Intel, Processor family: Intel® Core™ i7. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Storage drive size: 2.5". On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon E6760, Discrete graphics card memory: 1 GB. Cabling technology: 10/100/1000Base-T(X)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.