LG MH6565CPB, Countertop, Grill microwave, 25 L, 1000 W, Built-in display, LED
LG MH6565CPB. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 25 L, Microwave power: 1000 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black