LG logo

LG MA3884VC oven 38 L 2800 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74105
Info modified on:
29 Nov 2024, 15:43:05
Short summary description LG MA3884VC oven 38 L 2800 W Stainless steel:

LG MA3884VC, Small, Electric, 38 L, 2800 W, 38 L, 2800 W

Long summary description LG MA3884VC oven 38 L 2800 W Stainless steel:

LG MA3884VC. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 38 L. Product colour: Stainless steel, Control type: Rotary, Touch, Housing material: Stainless steel. Clock type: Electronic, Timer type: Digital. Connected load: 2800 W, AC input voltage: 220 V, Energy consumption (standby): 0.07 kWh. Width: 527 mm, Depth: 480 mm, Height: 394 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.