LG logo

LG MA12AH1 air conditioner Split system

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16991
Info modified on:
18 May 2018, 08:31:16
Short summary description LG MA12AH1 air conditioner Split system:

LG MA12AH1, Split system, 3520 W, 3870 W, 1.4 l/h, 230V, 50 Hz, 15 kg

Long summary description LG MA12AH1 air conditioner Split system:

LG MA12AH1. Type: Split system, Cooling capacity in watts (max): 3520 W, Heating capacity in watts (max): 3870 W. Power requirements: 230V, 50 Hz. Weight: 15 kg, Dimensions (WxDxH): 600 x 146 x 600 mm. Noise level: 44 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.