LG logo

LG 19" TFT 1280x1024 8ms Black computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62417
Info modified on:
19 Feb 2024, 19:05:04
Short summary description LG 19" TFT 1280x1024 8ms Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:

LG 19" TFT 1280x1024 8ms Black, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, Black

Long summary description LG 19" TFT 1280x1024 8ms Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:

LG 19" TFT 1280x1024 8ms Black. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.