LG logo

LG M18AH air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158787
Info modified on:
12 Dec 2024, 14:14:40
Short summary description LG M18AH air conditioner Air conditioner outdoor unit White:

LG M18AH, Air conditioner outdoor unit, White, Cooling, Heating, 2051 W, 5275 W, 2638 BTU/h

Long summary description LG M18AH air conditioner Air conditioner outdoor unit White:

LG M18AH. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Power consumption (cooling) (min): 780 W, Power consumption (cooling) (max): 1900 W, Power consumption (heating) (min): 1200 W. Outdoor unit noise level: 51 dB, Outdoor unit width: 87 cm, Outdoor unit depth: 32 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.