LG logo

LG K9 12.7 cm (5") Single SIM Android 7.1.2 4G Micro-USB 2 GB 16 GB 2500 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33686
Info modified on:
30 Jan 2025, 09:25:28
Short summary description LG K9 12.7 cm (5") Single SIM Android 7.1.2 4G Micro-USB 2 GB 16 GB 2500 mAh Blue:

LG K9 , 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 7.1.2, Blue

Long summary description LG K9 12.7 cm (5") Single SIM Android 7.1.2 4G Micro-USB 2 GB 16 GB 2500 mAh Blue:

LG K9 . Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 210. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.1.2. Battery capacity: 2500 mAh. Product colour: Blue. Weight: 148 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.