LG logo

LG K42 16.8 cm (6.6") Dual SIM Android 10 4G USB Type-C 3 GB 64 GB 4000 mAh Green

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3717
Info modified on:
16 Jul 2024, 11:45:46
Short summary description LG K42 16.8 cm (6.6") Dual SIM Android 10 4G USB Type-C 3 GB 64 GB 4000 mAh Green:

LG K42 , 16.8 cm (6.6"), 3 GB, 64 GB, 13 MP, Android 10, Green

Long summary description LG K42 16.8 cm (6.6") Dual SIM Android 10 4G USB Type-C 3 GB 64 GB 4000 mAh Green:

LG K42 . Display diagonal: 16.8 cm (6.6"), Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MT6762. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product colour: Green. Weight: 182 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.