LG logo

LG Home Cinema Surround System home cinema system 5.1 channels 150 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117350
Info modified on:
04 Apr 2019, 06:07:56
Short summary description LG Home Cinema Surround System home cinema system 5.1 channels 150 W:

LG Home Cinema Surround System, DVD player, 1 discs, DivX, XviD, 5.1 channels, 150 W, Dolby Digital, Dolby Pro Logic, Dolby Pro Logic II, DTS

Long summary description LG Home Cinema Surround System home cinema system 5.1 channels 150 W:

LG Home Cinema Surround System. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: DivX, XviD. Audio output channels: 5.1 channels, RMS rated power: 150 W, Audio decoders: Dolby Digital, Dolby Pro Logic, Dolby Pro Logic II, DTS. Center speaker RMS power: 90 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 6 Ω. Satellite speakers RMS power: 90 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 6 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.