LG LH-T760IB, DVD player, DVD, NTSC, PAL, 5.1 channels, 800 W, 8 Ω
LG LH-T760IB. Optical disc player type: DVD player, Disc types supported: DVD. Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 800 W. Center speaker impedance: 8 Ω. Satellite speaker impedance: 8 Ω