LG logo

LG LHT250SC home cinema system 5.1 channels 30 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159189
Info modified on:
04 Apr 2019, 05:31:54
Short summary description LG LHT250SC home cinema system 5.1 channels 30 W:

LG LHT250SC, DVD player, CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, 5.1 channels, 30 W, 30 W

Long summary description LG LHT250SC home cinema system 5.1 channels 30 W:

LG LHT250SC. Optical disc player type: DVD player, Disc types supported: CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 30 W. Center speaker RMS power: 30 W, Center speaker impedance: 6 Ω. Satellite speakers RMS power: 30 W, Satellite speaker impedance: 6 Ω. Subwoofer RMS power: 70 W, Subwoofer impedance: 8 Ω

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.