LG logo

LG K10 M250N (2017) 13.5 cm (5.3") Android 7.0 4G Micro-USB 2 GB 16 GB 2800 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75907
Info modified on:
14 Mar 2024, 19:51:33
Short summary description LG K10 M250N (2017) 13.5 cm (5.3") Android 7.0 4G Micro-USB 2 GB 16 GB 2800 mAh Black:

LG K10 M250N (2017), 13.5 cm (5.3"), 2 GB, 16 GB, 13 MP, Android 7.0, Black

Long summary description LG K10 M250N (2017) 13.5 cm (5.3") Android 7.0 4G Micro-USB 2 GB 16 GB 2800 mAh Black:

LG K10 M250N (2017). Display diagonal: 13.5 cm (5.3"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz, Processor family: MediaTek, Processor model: MT6750. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 7.0. Battery capacity: 2800 mAh. Product colour: Black. Weight: 138 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.