LG logo

LG K3 K100DS 11.4 cm (4.5") Dual SIM Android 6.0.1 4G Micro-USB 1 GB 8 GB 1940 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63610
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG K3 K100DS 11.4 cm (4.5") Dual SIM Android 6.0.1 4G Micro-USB 1 GB 8 GB 1940 mAh Blue:

LG K3 K100DS, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 6.0.1, Blue

Long summary description LG K3 K100DS 11.4 cm (4.5") Dual SIM Android 6.0.1 4G Micro-USB 1 GB 8 GB 1940 mAh Blue:

LG K3 K100DS. Display diagonal: 11.4 cm (4.5"), Display resolution: 480 x 854 pixels. Processor frequency: 1.1 GHz, Processor family: MediaTek, Processor model: MT6737M. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0.1. Battery capacity: 1940 mAh. Product colour: Blue. Weight: 127 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.