LG logo

LG Optimus G Pro E986 14 cm (5.5") Single SIM Android 4.1.2 4G 2 GB 3140 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31924
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Optimus G Pro E986 14 cm (5.5") Single SIM Android 4.1.2 4G 2 GB 3140 mAh White:

LG Optimus G Pro E986, 14 cm (5.5"), 1920 x 1080 pixels, 2 GB, 13 MP, Android 4.1.2, White

Long summary description LG Optimus G Pro E986 14 cm (5.5") Single SIM Android 4.1.2 4G 2 GB 3140 mAh White:

LG Optimus G Pro E986. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.7 GHz, Processor family: Qualcomm Snapdragon, Processor model: 600. RAM capacity: 2 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1.2. Battery capacity: 3140 mAh. Product colour: White. Weight: 172 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.