LG logo

LG Optimus L3 II E435 8.13 cm (3.2") Dual SIM Android 4.1 Micro-USB A 0.5 GB 4 GB White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16223
Info modified on:
07 Aug 2020, 16:02:46
Short summary description LG Optimus L3 II E435 8.13 cm (3.2") Dual SIM Android 4.1 Micro-USB A 0.5 GB 4 GB White:

LG Optimus L3 II E435, 8.13 cm (3.2"), 0.5 GB, 4 GB, 3 MP, Android 4.1, White

Long summary description LG Optimus L3 II E435 8.13 cm (3.2") Dual SIM Android 4.1 Micro-USB A 0.5 GB 4 GB White:

LG Optimus L3 II E435. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 240 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.