LG logo

LG G2 D802 13.2 cm (5.2") Single SIM Android 4.2.2 4G Micro-USB B 2 GB 32 GB 3000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56207
Info modified on:
27 Feb 2024, 13:59:56
Short summary description LG G2 D802 13.2 cm (5.2") Single SIM Android 4.2.2 4G Micro-USB B 2 GB 32 GB 3000 mAh Black:

LG G2 D802, 13.2 cm (5.2"), 2 GB, 32 GB, 13 MP, Android 4.2.2, Black

Long summary description LG G2 D802 13.2 cm (5.2") Single SIM Android 4.2.2 4G Micro-USB B 2 GB 32 GB 3000 mAh Black:

LG G2 D802. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.26 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 3000 mAh. Product colour: Black. Weight: 140 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.