LG LAC650H, 2.1 channels, 320 W, DTS, Dolby Digital, 60 W, Active subwoofer, Wireless
LG LAC650H. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS, Dolby Digital. Soundbar speaker RMS power: 60 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W. Product color: Silver, Audio formats supported: FLAC, MP3, WMA. Connectivity technology: Wired & Wireless