LG L1960TQ-BF 19" TFT, 48.3 cm (19"), 1280 x 1024 pixels, 4 ms, Black
LG L1960TQ-BF 19" TFT. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 4 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black