LG logo

LG L1930SQ 19" TFT .294 83kHz TCO99 computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43954
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG L1930SQ 19" TFT .294 83kHz TCO99 computer monitor 48.3 cm (19") 1280 x 1024 pixels:

LG L1930SQ 19" TFT .294 83kHz TCO99, 48.3 cm (19"), 1280 x 1024 pixels, 12 ms

Long summary description LG L1930SQ 19" TFT .294 83kHz TCO99 computer monitor 48.3 cm (19") 1280 x 1024 pixels:

LG L1930SQ 19" TFT .294 83kHz TCO99. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.