LG L1742T, 43.2 cm (17"), 1280 x 1024 pixels, 5 ms, Silver
LG L1742T. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver