LG KP170, Bar, 4.5 cm (1.77"), 1 MP, Bluetooth, 900 mAh, Silver
LG KP170. Form factor: Bar. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 100 h. Weight: 72 g. Product colour: Silver