LG logo

LG HX906PA home cinema system 5.1 channels 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82430
Info modified on:
04 Apr 2019, 13:19:23
Short summary description LG HX906PA home cinema system 5.1 channels 3D Black:

LG HX906PA, Blu-Ray, CD-R, DVD+R, DVD+R DL, DVD-R, DVD-RW, 5.1 channels, MP3, WMA, 180 W, 180 W

Long summary description LG HX906PA home cinema system 5.1 channels 3D Black:

LG HX906PA. Optical disc player type: Blu-Ray, Disc types supported: CD-R, DVD+R, DVD+R DL, DVD-R, DVD-RW. Audio output channels: 5.1 channels, Audio formats supported: MP3, WMA. Center speaker RMS power: 180 W. Satellite speakers RMS power: 180 W. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 200 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.