LG logo

LG HX561 home cinema system 5.1 channels 1100 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27588
Info modified on:
22 May 2018, 14:07:03
Short summary description LG HX561 home cinema system 5.1 channels 1100 W 3D Black:

LG HX561, Blu-Ray, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, MPEG2, 5.1 channels, 1100 W, 180 W

Long summary description LG HX561 home cinema system 5.1 channels 1100 W 3D Black:

LG HX561. Optical disc player type: Blu-Ray, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: MPEG2. Audio output channels: 5.1 channels, RMS rated power: 1100 W. Center speaker RMS power: 180 W. Satellite speakers RMS power: 360 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.