LG logo

LG HT356SD home cinema system 5.1 channels 300 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108746
Info modified on:
22 May 2018, 14:07:01
Short summary description LG HT356SD home cinema system 5.1 channels 300 W Black:

LG HT356SD, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 5.1 channels, 300 W, MP3, WMA, 45 W

Long summary description LG HT356SD home cinema system 5.1 channels 300 W Black:

LG HT356SD. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio formats supported: MP3, WMA. Center speaker RMS power: 45 W, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 45 W, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 75 W, Subwoofer impedance: 8 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.