LG logo

LG HS200G data projector Standard throw projector 200 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79607
Info modified on:
18 Jan 2022, 12:03:04
Short summary description LG HS200G data projector Standard throw projector 200 ANSI lumens DLP SVGA (800x600):

LG HS200G, 200 ANSI lumens, DLP, SVGA (800x600), 2000:1, 16.78 million colours, 15°

Long summary description LG HS200G data projector Standard throw projector 200 ANSI lumens DLP SVGA (800x600):

LG HS200G. Projector brightness: 200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Service life of light source: 30000 h. Focus: Manual. RMS rated power: 1 W. Product type: Standard throw projector, Cable lock slot type: Kensington

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.