LG logo

LG HR923S DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19494
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG HR923S DVD/Blu-Ray player 3D Black:

LG HR923S, 12-bit/216MHz, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DSD, DTS-HD Master Audio, 24-bit/192kHz, DIVX HD, M4V, MKV, MPEG2, WMV, LPCM, MP3, WMA, GIF, PNG

Long summary description LG HR923S DVD/Blu-Ray player 3D Black:

LG HR923S. Video D/A Converter (DAC): 12-bit/216MHz. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DSD, DTS-HD Master Audio, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX HD, M4V, MKV, MPEG2, WMV, Audio formats supported: LPCM, MP3, WMA, Image formats supported: GIF, PNG. Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.