LG logo

LG HR570 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40430
Info modified on:
04 Apr 2019, 13:19:07
Short summary description LG HR570 3D Black:

LG HR570, 7.1 channels, MPEG1, MPEG2, MPEG4, MP3, WMA, JPG, PNG, BD-R, BD-RE, BD-ROM, DVD, DVD+R, DVD+R DL, DVD-R, DVD-R DL, DVD-RAM, 500 GB

Long summary description LG HR570 3D Black:

LG HR570. Audio output channels: 7.1 channels. Video formats supported: MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG, PNG. Disc types supported: BD-R, BD-RE, BD-ROM, DVD, DVD+R, DVD+R DL, DVD-R, DVD-R DL, DVD-RAM. HDD capacity: 500 GB. TV tuner type: Analog, DVB-T

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.