LG logo

LG HB-905 NS 5.1 channels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90873
Info modified on:
04 Apr 2019, 12:55:53
Short summary description LG HB-905 NS 5.1 channels Black:

LG HB-905 NS, 5.1 channels, 3.5 mm, Wired, 150 W, 0.09 W, 4 kg

Long summary description LG HB-905 NS 5.1 channels Black:

LG HB-905 NS. Audio output channels: 5.1 channels. Headphone connectivity: 3.5 mm. Connectivity technology: Wired. Power consumption (typical): 150 W, Power consumption (standby): 0.09 W. Weight: 4 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.