LG logo

LG HB45E home cinema system 2.1 channels 400 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81378
Info modified on:
22 May 2018, 14:07:17
Short summary description LG HB45E home cinema system 2.1 channels 400 W Black:

LG HB45E, DVD player, 2.1 channels, 400 W, Dolby Digital, Dolby TrueHD, DTS, DTS-HD, 0.8 W, 4 kg

Long summary description LG HB45E home cinema system 2.1 channels 400 W Black:

LG HB45E. Optical disc player type: DVD player. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby TrueHD, DTS, DTS-HD. Power consumption (standby): 0.8 W. Weight: 4 kg, Dimensions (WxDxH): 80 x 256 x 260 mm. Picture enhancement: 230 V, 50 Hz

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.