LG G Stylo H631 T-Mobile, 14.5 cm (5.7"), 2 GB, 16 GB, 13 MP, Android 5.0, Silver
LG G Stylo H631 T-Mobile. Display diagonal: 14.5 cm (5.7"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Product colour: Silver. Weight: 164.5 g