LG GWL2710PS, Freestanding, American door, Platinum, Stainless steel, Sensor, LED, R600a
LG GWL2710PS. Appliance placement: Freestanding, Product design: American door, Product colour: Platinum, Stainless steel. Total net capacity: 508 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 346 L, Lamp type: LED. Freezer net capacity: 162 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 425 kWh, Energy efficiency class (old): A+, Energy usage: 1.16 kWh/24h