LG GT350, Slider, Single SIM, 7.62 cm (3"), 240 x 400 pixels, 3.2 MP, Bluetooth
LG GT350. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion)