LG GT29WDC, 254 L, Fresh zone compartment, Silver
LG GT29WDC. Total net capacity: 254 L. Door hinge: Right. Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Fresh zone compartment. Product colour: Silver