LG NatureFRESH™ GSLV70MCTF American Fridge Freezer, Freestanding, American door, Black, Touch, Wireless, LED, Inside
LG NatureFRESH™ GSLV70MCTF American Fridge Freezer. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 635 L, Climate class: T, Noise emission class: C. Fridge net capacity: 416 L, Fridge temperature range: 1 - 7 °C, Lamp type: LED. Freezer net capacity: 219 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 1.9 m