LG logo

LG GSB325PVQV side-by-side refrigerator Freestanding 532 L Grey, Platinum

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57239
Info modified on:
27 May 2024, 11:53:55
Short summary description LG GSB325PVQV side-by-side refrigerator Freestanding 532 L Grey, Platinum:

LG GSB325PVQV, Freestanding, American door, Grey, Platinum, Touch, Tempered glass, 532 L

Long summary description LG GSB325PVQV side-by-side refrigerator Freestanding 532 L Grey, Platinum:

LG GSB325PVQV. Appliance placement: Freestanding, Product design: American door, Product colour: Grey, Platinum. Total net capacity: 532 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 346 L. Freezer net capacity: 186 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 470 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.